ITT Cannon Circular Connectors - KPSE06A12-3P KPSE06A12-3P

Description
KPSE 3C 3#16 PIN PLUG
Request a Quote Datasheet
Description
KPSE 3C 3#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 3C 3#16 PIN PLUG

KPSE 3C 3#16 PIN PLUG

Buy Now
Circular Connectors - KPSE06A12-3P - 1021876-KPSE06A12-3P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - KPSE06A12-3P
1021876-KPSE06A12-3P
Circular Connectors - KPSE06A12-3P 1021876-KPSE06A12-3P
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1021876-KPSE06A12-3P Packaging: Bulk Number of Positions: 3 Features: Backshell Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Voltage Rating: 1000VAC, 1400VDC Current Rating: 13A Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 12-3 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1021876-KPSE06A12-3P
Packaging: Bulk
Number of Positions: 3
Features: Backshell
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Voltage Rating: 1000VAC, 1400VDC
Current Rating: 13A
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 12-3
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon - 94B9314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon
94B9314
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon 94B9314
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06A12-3P 1021876-KPSE06A12-3P 94B9314
Product Name Circular Connectors - KPSE06A12-3P Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Mounting Free Hanging (In-Line)
Voltage Rating 1000 to 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products