ITT Cannon
Kpse 10C 10#20 Pin Plug Itt Cannon
KPSE06A12-10PF0
Description
KPSE 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Description
KPSE 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 10C 10#20 Pin Plug Itt Cannon
01K8777
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPSE06A12-10PF0 |
01K8777 |
|
Product Name
|
|
Kpse 10C 10#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details