ITT Cannon Circular Conn, Plug, 10-6, Cable; Product Range Itt Cannon KPSE06A10-6S

Description
KPSE 6C 6#20 SKT PLUG
Request a Quote Datasheet
Description
KPSE 6C 6#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 6C 6#20 SKT PLUG

KPSE 6C 6#20 SKT PLUG

Buy Now
Circular Conn, Plug, 10-6, Cable; Product Range Itt Cannon - 12AC9793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10-6, Cable; Product Range Itt Cannon
12AC9793
Circular Conn, Plug, 10-6, Cable; Product Range Itt Cannon 12AC9793
CIRCULAR CONN, PLUG, 10-6, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONN, PLUG, 10-6, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE06A10-6S 12AC9793
Product Name Circular Conn, Plug, 10-6, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data