KPSE 6C 6#20 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | KPSE06A10-6P | 24C8574 |
| Product Name | Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |