ITT Cannon
Kpse 21C 21#16 Pin Plug Itt Cannon
KPSE05A22-21PA206
Description
KPSE 21C 21#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 21C 21#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 21C 21#16 Pin Plug Itt Cannon
07W0683
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE05A22-21PA206 |
KPSE05A22-21PA206 |
07W0683 |
|
Product Name
|
|
|
Kpse 21C 21#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details