The Circular Connector Plug Size 18, 32 Position, Cable from ITT Cannon is designed for reliable interconnect solutions in various applications. This connector features a straight plug shell style and accommodates 32 contacts, utilizing crimp socket contact types. It is part of the KPSE series and is suitable for environments that require robust performance. The product is not RoHS compliant, which may be a consideration for projects with specific regulatory requirements. This connector is ideal for engineers seeking a dependable solution for their interconnect needs.
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26M9641 |
| Product Name | Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |