ITT Cannon
Kpse 8C 8#16 Pin Plug Itt Cannon
KPSE05-16-8PA206
Description
KPSE 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 8C 8#16 Pin Plug Itt Cannon
52Y7023
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE05-16-8PA206 |
KPSE05-16-8PA206 |
52Y7023 |
|
Product Name
|
|
|
Kpse 8C 8#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details