ITT Cannon Connectors, Interconnects - Circular Connectors KPSE05-10-6SA206

Description
KPSE 6C 6#20 SKT PLUG
Request a Quote
Description
KPSE 6C 6#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KPSE 6C 6#20 SKT PLUG

KPSE 6C 6#20 SKT PLUG

Buy Now
 - ITT Cannon KPSE05-10-6SA206 - PEI-Genesis
Philadelphia, PA, United States
KPSE 6C 6#20 SKT PLUG

KPSE 6C 6#20 SKT PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 1315301-KPSE05-10-6SA206 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1315301-KPSE05-10-6SA206
Connectors, Interconnects - Circular Connectors 1315301-KPSE05-10-6SA206
Win Source Part Number: 1315301-KPSE05-10-6S A206 Category: Connectors, Interconnects>Circul ar Connectors Series: KPSE Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPSE

Win Source Part Number: 1315301-KPSE05-10-6SA206
Category: Connectors, Interconnects>Circular Connectors
Series: KPSE
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Base Product Number: KPSE

Buy Now
Kpse 6C 6#20 Skt Plug Itt Cannon - 47W6333 - Newark, An Avnet Company
Chicago, IL, United States
Kpse 6C 6#20 Skt Plug Itt Cannon
47W6333
Kpse 6C 6#20 Skt Plug Itt Cannon 47W6333
KPSE 6C 6#20 SKT PLUG

KPSE 6C 6#20 SKT PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE05-10-6SA206 ITT Cannon KPSE05-10-6SA206 1315301-KPSE05-10-6SA206 47W6333
Product Name Connectors, Interconnects - Circular Connectors Kpse 6C 6#20 Skt Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details