ITT Cannon Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon KPSE02E24-61SZ

Description
KPSE 61C 61#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 61C 61#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E24-61SZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 61C 61#20 SKT RECP

KPSE 61C 61#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon - 66H9861 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon
66H9861
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon 66H9861
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E24-61SZ 66H9861
Product Name Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data