ITT Cannon Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon KPSE02E22-55SX

Description
KPSE 55C 55#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 55C 55#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 55C 55#20 SKT RECP

KPSE 55C 55#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon - 66H9850 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon
66H9850
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon 66H9850
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE02E22-55SX 66H9850
Product Name Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details