ITT Cannon Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon KPSE02E22-55SW

Description
KPSE 55C 55#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 55C 55#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 55C 55#20 SKT RECP

KPSE 55C 55#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon - 66H9849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon
66H9849
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon 66H9849
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE02E22-55SW 66H9849
Product Name Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details