ITT Cannon Circular Connector Assemblies KPSE02E22-55S

Description
KPSE 55C 55#20 SKT RECP
Request a Quote
Description
KPSE 55C 55#20 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 22, 55 Position, Box, part number KPSE02E2255S, is designed for robust applications requiring reliable connectivity. It features a box mounting receptacle with a total of 55 contacts, specifically size 20 crimp contacts. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F) and is rated for a contact current of 7.5 A. It supports a minimum of 500 mating cycles and is designed to withstand vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. The insulator resistance is approximately 5000 MOhm, and it can handle a test voltage of 1500 Vrms. Additionally, the connector meets IP67 standards for water tightness, making it suitable for applications where moisture resistance is critical. The contacts are not pre-assembled and are packed separately, allowing for customized harnessing solutions. This product is compliant with relevant military specifications, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 22, 55 Position, Box, part number KPSE02E2255S, is designed for robust applications requiring reliable connectivity. It features a box mounting receptacle with a total of 55 contacts, specifically size 20 crimp contacts. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F) and is rated for a contact current of 7.5 A. It supports a minimum of 500 mating cycles and is designed to withstand vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. The insulator resistance is approximately 5000 MOhm, and it can handle a test voltage of 1500 Vrms. Additionally, the connector meets IP67 standards for water tightness, making it suitable for applications where moisture resistance is critical. The contacts are not pre-assembled and are packed separately, allowing for customized harnessing solutions. This product is compliant with relevant military specifications, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 55C 55#20 SKT RECP

KPSE 55C 55#20 SKT RECP

Buy Now
Circular Connector Assemblies - 1003-KPSE02E22-55S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE02E22-55S-ND
Circular Connector Assemblies 1003-KPSE02E22-55S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon - 92C8983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon
92C8983
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon 92C8983
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE02E22-55S 1003-KPSE02E22-55S-ND 92C8983
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data