ITT Cannon Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon KPSE02E22-21SY

Description
KPSE 21C 21#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 21C 21#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 21C 21#16 SKT RECP

KPSE 21C 21#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon - 66H9843 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon
66H9843
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon 66H9843
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Box Mount Receptacle 21Ct Socket Itt Cannon - 50AJ3545 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 21Ct Socket Itt Cannon
50AJ3545
Connector Circular Box Mount Receptacle 21Ct Socket Itt Cannon 50AJ3545
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 21CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 21CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE02E22-21SY 66H9843 50AJ3545
Product Name Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 21Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details