ITT Cannon Circular Connectors - KPSE02E22-21S KPSE02E22-21S

Description
KPSE 21C 21#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 21C 21#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 21C 21#16 SKT RECP

KPSE 21C 21#16 SKT RECP

Buy Now
Circular Connectors - KPSE02E22-21S - 1021880-KPSE02E22-21S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - KPSE02E22-21S
1021880-KPSE02E22-21S
Circular Connectors - KPSE02E22-21S 1021880-KPSE02E22-21S
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1021880-KPSE02E22-21 S Packaging: Bulk Number of Positions: 21 Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Voltage Rating: 1000VAC, 1400VDC Current Rating: 13A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 22-21 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Commercial

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1021880-KPSE02E22-21S
Packaging: Bulk
Number of Positions: 21
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Voltage Rating: 1000VAC, 1400VDC
Current Rating: 13A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 22-21
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Commercial

Buy Now Datasheet
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon - 91B9330 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon
91B9330
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon 91B9330
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Box Mount Receptacle 21Ct Socket Itt Cannon - 50AJ3543 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 21Ct Socket Itt Cannon
50AJ3543
Connector Circular Box Mount Receptacle 21Ct Socket Itt Cannon 50AJ3543
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 21CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 21CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE02E22-21S 1021880-KPSE02E22-21S 91B9330 50AJ3543
Product Name Circular Connectors - KPSE02E22-21S Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 21Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount, Flange
Voltage Rating 1000 to 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Jacks, Plugs - 9306RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details