ITT Cannon Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon KPSE02E22-21PX

Description
KPSE 21C 21#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 21C 21#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E22-21PX - PEI-Genesis
Philadelphia, PA, United States
KPSE 21C 21#16 PIN RECP

KPSE 21C 21#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPSE 21C 21#16 PIN RECP

KPSE 21C 21#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon - 92B9691 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon
92B9691
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon 92B9691
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E22-21PX KPSE02E22-21PX 92B9691
Product Name Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details