ITT Cannon Circular Connector Assemblies KPSE02E20-41P

Description
KPSE 41C 41#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 41C 41#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E20-41P - PEI-Genesis
Philadelphia, PA, United States
KPSE 41C 41#20 PIN RECP

KPSE 41C 41#20 PIN RECP

Buy Now
Circular Connector Assemblies - 1003-KPSE02E20-41P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE02E20-41P-ND
Circular Connector Assemblies 1003-KPSE02E20-41P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Itt Cannon - 66H9832 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Itt Cannon
66H9832
Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Itt Cannon 66H9832
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 41 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 41 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 41Ct Pin Itt Cannon - 50AJ3539 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 41Ct Pin Itt Cannon
50AJ3539
Connector Circular Box Mount Receptacle 41Ct Pin Itt Cannon 50AJ3539
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 41CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 41CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E20-41P 1003-KPSE02E20-41P-ND 66H9832 50AJ3539
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 41Ct Pin Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details