ITT Cannon Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon KPSE02E20-39SW

Description
KPSE 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E20-39SW - PEI-Genesis
Philadelphia, PA, United States
KPSE 39C 37#20 2#16 SKT RECP

KPSE 39C 37#20 2#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon - 66H9829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon
66H9829
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon 66H9829
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 39 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 39 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E20-39SW 66H9829
Product Name Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details