ITT Cannon Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon KPSE02E20-39S

Description
KPSE 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E20-39S - PEI-Genesis
Philadelphia, PA, United States
KPSE 39C 37#20 2#16 SKT RECP

KPSE 39C 37#20 2#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon - 66H9828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon
66H9828
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon 66H9828
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 39 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 39 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E20-39S 66H9828
Product Name Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, DIN Plug/Socket - 4850.1710 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details