ITT Cannon Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon KPSE02E20-39PZ

Description
KPSE 39C 37#20 2#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 39C 37#20 2#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E20-39PZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 39C 37#20 2#16 PIN RECP

KPSE 39C 37#20 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon - 66H9827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon
66H9827
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon 66H9827
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 39 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 39 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E20-39PZ 66H9827
Product Name Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details