ITT Cannon Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon KPSE02E20-16PZ

Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E20-16PZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 PIN RECP

KPSE 16C 16#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPSE 16C 16#16 PIN RECP

KPSE 16C 16#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon - 66H9818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon
66H9818
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon 66H9818
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E20-16PZ KPSE02E20-16PZ 66H9818
Product Name Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
Barrier Blocks - 1920-1884-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 40.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers