ITT Cannon
Kpse 16C 16#16 Pin Recp Itt Cannon
KPSE02E20-16PY
Description
KPSE 16C 16#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 16C 16#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 16C 16#16 Pin Recp Itt Cannon
66H9817
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPSE02E20-16PY |
ITT Cannon KPSE02E20-16PY |
66H9817 |
|
Product Name
|
|
|
Kpse 16C 16#16 Pin Recp Itt Cannon |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Card Edge Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details