ITT Cannon Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon KPSE02E20-16P

Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 16C 16#16 PIN RECP

KPSE 16C 16#16 PIN RECP

Buy Now
 - ITT Cannon KPSE02E20-16P - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 PIN RECP

KPSE 16C 16#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon - 24C6254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon
24C6254
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon 24C6254
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Box Mount Receptacle 16Ct Pin Itt Cannon - 50AJ3533 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 16Ct Pin Itt Cannon
50AJ3533
Connector Circular Box Mount Receptacle 16Ct Pin Itt Cannon 50AJ3533
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 16CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 16CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE02E20-16P ITT Cannon KPSE02E20-16P 24C6254 50AJ3533
Product Name Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 16Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products