ITT Cannon Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon KPSE02E18-32S

Description
KPSE 32C 32#20 SKT RECP
Request a Quote
Description
KPSE 32C 32#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E18-32S - PEI-Genesis
Philadelphia, PA, United States
KPSE 32C 32#20 SKT RECP

KPSE 32C 32#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
KPSE 32C 32#20 SKT RECP

KPSE 32C 32#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon - 08H0018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon
08H0018
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon 08H0018
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 32Ct Socket Itt Cannon - 50AJ3532 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 32Ct Socket Itt Cannon
50AJ3532
Connector Circular Box Mount Receptacle 32Ct Socket Itt Cannon 50AJ3532
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 32CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 32CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E18-32S KPSE02E18-32S 08H0018 50AJ3532
Product Name Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 32Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details