ITT Cannon Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon KPSE02E18-32P

Description
KPSE 32C 32#20 PIN RECP
Request a Quote
Description
KPSE 32C 32#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E18-32P - PEI-Genesis
Philadelphia, PA, United States
KPSE 32C 32#20 PIN RECP

KPSE 32C 32#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon - 23H0725 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon
23H0725
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon 23H0725
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 32Ct Pin Itt Cannon - 50AJ3529 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 32Ct Pin Itt Cannon
50AJ3529
Connector Circular Box Mount Receptacle 32Ct Pin Itt Cannon 50AJ3529
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 32CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 32CT PIN

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 82H7131 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
82H7131
26482 - Style Series I & Mil Battery Itt Cannon 82H7131
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E18-32P 23H0725 50AJ3529 82H7131
Product Name Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 32Ct Pin Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9306RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details