CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 30M4504 |
| Product Name | Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |