ITT Cannon Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon KPSE02E18-11S

Description
KPSE 11C 11#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 11C 11#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E18-11S - PEI-Genesis
Philadelphia, PA, United States
KPSE 11C 11#16 SKT RECP

KPSE 11C 11#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon - 97B3208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon
97B3208
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon 97B3208
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E18-11S 97B3208
Product Name Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details