ITT Cannon Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon KPSE02E18-11P

Description
KPSE 11C 11#16 PIN RECP
Request a Quote
Description
KPSE 11C 11#16 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 18, 11 Position, Box from ITT Cannon is designed for reliable interconnect solutions in various applications. This connector features a box mount receptacle style and accommodates 11 crimp pin contacts. It utilizes a bayonet coupling style, ensuring secure connections. The product is part of the KPSE series, known for its robust performance in demanding environments. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 18, 11 Position, Box from ITT Cannon is designed for reliable interconnect solutions in various applications. This connector features a box mount receptacle style and accommodates 11 crimp pin contacts. It utilizes a bayonet coupling style, ensuring secure connections. The product is part of the KPSE series, known for its robust performance in demanding environments. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E18-11P - PEI-Genesis
Philadelphia, PA, United States
KPSE 11C 11#16 PIN RECP

KPSE 11C 11#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPSE 11C 11#16 PIN RECP

KPSE 11C 11#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon - 66H9799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon
66H9799
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon 66H9799
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Box Mount Receptacle 11Ct Pin Itt Cannon - 50AJ3525 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 11Ct Pin Itt Cannon
50AJ3525
Connector Circular Box Mount Receptacle 11Ct Pin Itt Cannon 50AJ3525
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 11CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 11CT PIN

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 37P7433 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7433
26482 - Style Series I & Mil Battery Itt Cannon 37P7433
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E18-11P KPSE02E18-11P 66H9799 50AJ3525 37P7433
Product Name Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 11Ct Pin Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1213-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details