ITT Cannon
Kpse 8C 8#16 Pin Recp Itt Cannon
KPSE02E16-8PWA206
Description
KPSE 8C 8#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 8C 8#16 Pin Recp Itt Cannon
57R5741
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE02E16-8PWA206 |
KPSE02E16-8PWA206 |
57R5741 |
|
Product Name
|
|
|
Kpse 8C 8#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Beckhoff Automation LLC
C9900-P926 | Power connector, field assembly, plastic, AWG20…AWG12 (0.25 mm²…4,0 mm²), pin spacing 10 mm, 1-row, grey, straight, female, IP20, 8-pin, cage
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details