ITT Cannon Circular Connector Assemblies KPSE02E16-26SW

Description
KPSE 26C 26#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 26C 26#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E16-26SW - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 SKT RECP

KPSE 26C 26#20 SKT RECP

Buy Now
Circular Connector Assemblies - 1003-KPSE02E16-26SW-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE02E16-26SW-ND
Circular Connector Assemblies 1003-KPSE02E16-26SW-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Itt Cannon - 66H9788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Itt Cannon
66H9788
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Itt Cannon 66H9788
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 37P7425 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7425
26482 - Style Series I & Mil Battery Itt Cannon 37P7425
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site
Connector Circular Box Mount Receptacle 26Ct Socket Itt Cannon - 50AJ3521 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 26Ct Socket Itt Cannon
50AJ3521
Connector Circular Box Mount Receptacle 26Ct Socket Itt Cannon 50AJ3521
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 26CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 26CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E16-26SW 1003-KPSE02E16-26SW-ND 66H9788 37P7425 50AJ3521
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon Connector Circular Box Mount Receptacle 26Ct Socket Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers