ITT Cannon Circular Connector Assemblies KPSE02E16-26S

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPSE02E16-26S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE02E16-26S-ND
Circular Connector Assemblies 1003-KPSE02E16-26S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
 - ITT Cannon KPSE02E16-26S - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 SKT RECP

KPSE 26C 26#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Itt Cannon - 01C6983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Itt Cannon
01C6983
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Itt Cannon 01C6983
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 26Ct Socket Itt Cannon - 50AJ3519 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 26Ct Socket Itt Cannon
50AJ3519
Connector Circular Box Mount Receptacle 26Ct Socket Itt Cannon 50AJ3519
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 26CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 26CT SOCKET

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPSE02E16-26S-ND ITT Cannon KPSE02E16-26S 01C6983 50AJ3519
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 26Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - ALBKM08-RM8BR3-S0 - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers