Manufacturer: ITT Cannon, LLC
Win Source Part Number: 775579-KPSE02E14-5PZ
Series: MIL-DTL-26482 Series I, KPSE
Packaging: Bulk
Number of Positions: 5
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 13A
Ingress Protection: Environment Resistant
Orientation: Z
Mounting: Panel Mount, Flange
Shell Size - Insert: 14-5
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: KPSE
Categories: Connectors, Interconnects
Voltage Rating DC: 1000VAC, 1400VDC
Introduction Date: September 29, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
KPSE 5C 5#16 PIN RECP
CONN RCPT MALE 5POS GOLD CRIMP Product overview: KPSE02E14-5PZ from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-KPSE02E14-5PZ can be used for catalog matching and distributor lookup.
KPSE 5C 5#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
| Win Source Electronics | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 775579-KPSE02E14-5PZ | ITT Cannon KPSE02E14-5PZ | 436-KPSE02E14-5PZ | KPSE02E14-5PZ | 66H9781 |
| Product Name | Circular Connectors - KPSE02E14-5PZ | Electronic Connector | Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Termination | Crimp | Crimp | |||
| Mounting | Panel Mount, Flange | ||||
| Current Rating | 13.0 amps |