ITT Cannon Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon KPSE02E14-15S

Description
KPSE 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 15C 14#20 1#16 SKT RECP

KPSE 15C 14#20 1#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon - 93B4003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon
93B4003
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon 93B4003
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE02E14-15S 93B4003
Product Name Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data