ITT Cannon Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon KPSE02E14-15PX

Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E14-15PX - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 PIN RECP

KPSE 15C 14#20 1#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPSE 15C 14#20 1#16 PIN RECP

KPSE 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon - 66H9767 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon
66H9767
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon 66H9767
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E14-15PX KPSE02E14-15PX 66H9767
Product Name Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details