ITT Cannon Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon KPSE02E14-15PA71

Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E14-15PA71 - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 PIN RECP

KPSE 15C 14#20 1#16 PIN RECP

Buy Now
KPSE 15C 14#20 1#16 PIN RECP

KPSE 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon - 01K8601 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon
01K8601
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon 01K8601
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E14-15PA71 KPSE02E14-15PA71 01K8601
Product Name Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K230C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details