ITT Cannon Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon KPSE02E14-12PA71

Description
KPSE 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02E14-12PA71 - PEI-Genesis
Philadelphia, PA, United States
KPSE 12C 8#20 4#16 PIN RECP

KPSE 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon - 01K8598 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon
01K8598
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon 01K8598
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02E14-12PA71 01K8598
Product Name Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details