ITT Cannon
Kpse 3C 3#16 Pin Recp Itt Cannon
KPSE02E12-3PYA206
Description
KPSE 3C 3#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 3C 3#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 3C 3#16 Pin Recp Itt Cannon
10AC7845
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE02E12-3PYA206 |
KPSE02E12-3PYA206 |
10AC7845 |
|
Product Name
|
|
|
Kpse 3C 3#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
View Details