ITT Cannon
Kpse 3C 3#16 Pin Recp Itt Cannon
KPSE02E12-3PA71F0
Description
KPSE 3C 3#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 3C 3#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 3C 3#16 Pin Recp Itt Cannon
01K8594
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE02E12-3PA71F0 |
01K8594 |
|
Product Name
|
|
Kpse 3C 3#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details