ITT Cannon Circular Connector Assemblies KPSE02E12-10SW

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPSE02E12-10SW-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE02E12-10SW-ND
Circular Connector Assemblies 1003-KPSE02E12-10SW-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon - 66H9757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon
66H9757
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon 66H9757
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 37P7368 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7368
26482 - Style Series I & Mil Battery Itt Cannon 37P7368
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site
Connector Circular Box Mount Receptacle 10Ct Socket Itt Cannon - 50AJ3497 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 10Ct Socket Itt Cannon
50AJ3497
Connector Circular Box Mount Receptacle 10Ct Socket Itt Cannon 50AJ3497
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 10CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 10CT SOCKET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPSE02E12-10SW-ND 66H9757 37P7368 50AJ3497
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon Connector Circular Box Mount Receptacle 10Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data