ITT Cannon Circular Connector Assemblies KPSE02E12-10P

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPSE02E12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE02E12-10P-ND
Circular Connector Assemblies 1003-KPSE02E12-10P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Swedesboro, NJ, United States
KPSE 10C 10#20 PIN RECP

KPSE 10C 10#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon - 92B9694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon
92B9694
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon 92B9694
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPSE02E12-10P-ND KPSE02E12-10P 92B9694
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details