ITT Cannon Mil Spec Cir Conn, Rcpt, 10-6, Crimp; Product Range Itt Cannon KPSE02E106S

Description
MIL SPEC CIR CONN, RCPT, 10-6, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6
Datasheet
Description
MIL SPEC CIR CONN, RCPT, 10-6, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Rcpt, 10-6, Crimp; Product Range Itt Cannon - 37P7365 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 10-6, Crimp; Product Range Itt Cannon
37P7365
Mil Spec Cir Conn, Rcpt, 10-6, Crimp; Product Range Itt Cannon 37P7365
MIL SPEC CIR CONN, RCPT, 10-6, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6

MIL SPEC CIR CONN, RCPT, 10-6, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37P7365
Product Name Mil Spec Cir Conn, Rcpt, 10-6, Crimp; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details