ITT Cannon Circular Conn, Rcpt, 10-6, Box Mount; Product Range Itt Cannon KPSE02E10-6SF0

Description
CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 10-6, Box Mount; Product Range Itt Cannon - 12AC9788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Box Mount; Product Range Itt Cannon
12AC9788
Circular Conn, Rcpt, 10-6, Box Mount; Product Range Itt Cannon 12AC9788
CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC9788
Product Name Circular Conn, Rcpt, 10-6, Box Mount; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers