ITT Cannon Circular Connector Assemblies KPSE02E10-6S

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPSE02E10-6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE02E10-6S-ND
Circular Connector Assemblies 1003-KPSE02E10-6S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Conn, Rcpt, 10-6, Box Mount; Product Range Itt Cannon - 12AC9787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Box Mount; Product Range Itt Cannon
12AC9787
Circular Conn, Rcpt, 10-6, Box Mount; Product Range Itt Cannon 12AC9787
CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-KPSE02E10-6S-ND 12AC9787
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 10-6, Box Mount; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data