ITT Cannon Kpse 6C 6#20 Pin Recp Rohs Compliant Itt Cannon KPSE02E10-6PF0

Description
KPSE 6C 6#20 PIN RECP ROHS COMPLIANT: NO
Description
KPSE 6C 6#20 PIN RECP ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Kpse 6C 6#20 Pin Recp Rohs Compliant Itt Cannon - 01K8579 - Newark, An Avnet Company
Chicago, IL, United States
Kpse 6C 6#20 Pin Recp Rohs Compliant Itt Cannon
01K8579
Kpse 6C 6#20 Pin Recp Rohs Compliant Itt Cannon 01K8579
KPSE 6C 6#20 PIN RECP ROHS COMPLIANT: NO

KPSE 6C 6#20 PIN RECP ROHS COMPLIANT: NO

Supplier's Site
Connector Circular Box Mount Receptacle 06Ct Pin Less Contacts Itt Cannon - 50AJ3491 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 06Ct Pin Less Contacts Itt Cannon
50AJ3491
Connector Circular Box Mount Receptacle 06Ct Pin Less Contacts Itt Cannon 50AJ3491
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 06CT PIN LESS CONTACTS

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 06CT PIN LESS CONTACTS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 01K8579 50AJ3491
Product Name Kpse 6C 6#20 Pin Recp Rohs Compliant Itt Cannon Connector Circular Box Mount Receptacle 06Ct Pin Less Contacts Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - Specialized - 10009556-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Terminal Blocks - 39.3117 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers