ITT Cannon Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon KPSE02A20-16S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 20, 16 Position, Box, part number 31K2644, is designed for reliable interconnect solutions in various applications. It features a box mount receptacle configuration with 16 crimp socket contacts, allowing for secure connections. The coupling style is bayonet, which provides a robust locking mechanism to ensure stability in demanding environments. This connector is part of the KPSE series from ITT Cannon, known for its extensive range of circular connectors suitable for military, aerospace, and industrial applications. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 20, 16 Position, Box, part number 31K2644, is designed for reliable interconnect solutions in various applications. It features a box mount receptacle configuration with 16 crimp socket contacts, allowing for secure connections. The coupling style is bayonet, which provides a robust locking mechanism to ensure stability in demanding environments. This connector is part of the KPSE series from ITT Cannon, known for its extensive range of circular connectors suitable for military, aerospace, and industrial applications. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon - 31K2644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon
31K2644
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon 31K2644
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K2644
Product Name Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details