ITT Cannon
Kpse 16C 16#16 Pin Recp Itt Cannon
KPSE02A20-16PW
Description
KPSE 16C 16#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 16C 16#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 16C 16#16 Pin Recp Itt Cannon
63M9192
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE02A20-16PW |
63M9192 |
|
Product Name
|
|
Kpse 16C 16#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
10 to 14 AWG
View Details
4 suppliers