ITT Cannon Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon KPSE02A20-16P

Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE02A20-16P - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 PIN RECP

KPSE 16C 16#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon - 65H4525 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon
65H4525
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon 65H4525
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE02A20-16P 65H4525
Product Name Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKM12-RPBR12-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers