ITT Cannon Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon KPSE01J20-41P

Description
KPSE 41C 41#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 41C 41#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01J20-41P - PEI-Genesis
Philadelphia, PA, United States
KPSE 41C 41#20 PIN RECP

KPSE 41C 41#20 PIN RECP

Buy Now
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon - 51K2862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
51K2862
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon 51K2862
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01J20-41P 51K2862
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details