ITT Cannon Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon KPSE01J16-26SW

Description
KPSE 26C 26#20 SKT RECP
Request a Quote
Description
KPSE 26C 26#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01J16-26SW - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 SKT RECP

KPSE 26C 26#20 SKT RECP

Buy Now
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon - 01K8520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
01K8520
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon 01K8520
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01J16-26SW 01K8520
Product Name Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-29.010-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details