ITT Cannon Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon KPSE01J14-19P

Description
KPSE 19C 19#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 19C 19#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 19C 19#20 PIN RECP

KPSE 19C 19#20 PIN RECP

Buy Now
 - ITT Cannon KPSE01J14-19P - PEI-Genesis
Philadelphia, PA, United States
KPSE 19C 19#20 PIN RECP

KPSE 19C 19#20 PIN RECP

Buy Now
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon - 25K5276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
25K5276
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon 25K5276
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE01J14-19P ITT Cannon KPSE01J14-19P 25K5276
Product Name Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details