ITT Cannon Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon KPSE01J14-15S

Description
KPSE 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01J14-15S - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 SKT RECP

KPSE 15C 14#20 1#16 SKT RECP

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon - 25K5275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
25K5275
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon 25K5275
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01J14-15S 25K5275
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data